PCF1206P02-39RDT1详情
Welwyn PCF1206P02-39RDT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
8
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
26.5 - 32
With locknut
无
Thread type
Metric
With strain relief
无
Nominal thread size metric/PG
40
Wrench width
46
Material quality
Brass
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
PCF1206P02-39RDT1拓展信息








哦! 它是空的。