PCF1206P02-43RDT1详情
Welwyn PCF1206P02-43RDT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
压接
Ambient temperature
-40 - 125
Connectable conductor cross section fine-strand without cable end sleeve
1.5 - 1.5
Diameter plug-in contact
2.5
Material of contact surface
Silver
Material contact
Other copper alloys
Connectable conductor cross section multi-wired
1.5 - 1.5
0个相似型号
PCF1206P02-43RDT1拓展信息








哦! 它是空的。