PCF1206P-02-590KDI详情
Welwyn PCF1206P-02-590KDI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Watertight
有
Cable entry
Round
Degree of protection (IP)
IP68
Suitable for cable diameter
4 - 4
With strain relief
有
Number of cables
6 - 6
Material quality
Other
Suitable for cable gland
有
Model
Open
Fire resistant
无
PCF1206P-02-590KDI拓展信息








哦! 它是空的。