PCF1206P11-604RDT1详情
Welwyn PCF1206P11-604RDT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Construction type lens
Round
Degree of protection (IP)
IP65
Colour front ring
Natural colour
With front ring
有
0个相似型号
PCF1206P11-604RDT1拓展信息








哦! 它是空的。