PCF1206PR-604KCI详情
Welwyn PCF1206PR-604KCI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Pollution degree
2
Locking mechanism
None
Degree of protection (IP)
IP20
Material housing
Other
长度
550
高度
500
宽度
140
0个相似型号
PCF1206PR-604KCI拓展信息
PCF1206PR-604KCI详情
Welwyn PCF1206PR-604KCI重要参数规格及、参数值,及相似型号如下:
Pollution degree
2
Locking mechanism
None
Degree of protection (IP)
IP20
Material housing
Other
长度
550
高度
500
宽度
140
PCF1206PR-604KCI拓展信息