PCF1206PR-63R4CT1详情
Welwyn PCF1206PR-63R4CT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage
230 - 240
Protection class
II
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP65
Built-in diameter
0 - 0
With light source
有
长度
72
0个相似型号
PCF1206PR-63R4CT1拓展信息








哦! 它是空的。