PCF1206R-215KFA详情
Welwyn PCF1206R-215KFA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
-
For Use With
Amphenol AT Series Size 16 Automotive Pin Contacts
性别
Receptacle
额定电流
13A
知识产权评级
IP67, IP68, IP69K
0个相似型号
PCF1206R-215KFA拓展信息
PCF1206R-215KFA详情
Welwyn PCF1206R-215KFA重要参数规格及、参数值,及相似型号如下:
Voltage, Rating
-
For Use With
Amphenol AT Series Size 16 Automotive Pin Contacts
性别
Receptacle
额定电流
13A
知识产权评级
IP67, IP68, IP69K
PCF1206R-215KFA拓展信息