PCF1206R-221RBA详情
Welwyn PCF1206R-221RBA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal voltage
230 - 230
Nominal power
40 - 420
Type of fastening
Snapper mounting
Material quality
Thermoplastic
Transparent
无
频率
50 - 50
0个相似型号
PCF1206R-221RBA拓展信息








哦! 它是空的。