PCF1206R-249RBA1详情
Welwyn PCF1206R-249RBA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal voltage
250
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Type of fastening
Screw mounting
Number of contacts as normally closed contact
0
Material quality
Thermoplastic
Imprint
None
Transparent
无
With light source
有
Model
Single push button
触点
1 change-over contact
PCF1206R-249RBA1拓展信息








哦! 它是空的。