PCF1206R-27RWT1详情
Welwyn PCF1206R-27RWT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supporting protocol for PROFINET IO
有
Number of HW-interfaces parallel
0
Supporting protocol for other bus systems
无
Number of digital inputs
0
Type of memory
NVRAM
Supporting protocol for ASI
无
Number of interfaces PROFINET
0
Supporting protocol for EtherNet/IP
无
Supporting protocol for Data-Highway
无
Supporting protocol for SERCOS
无
Number of HW-interfaces Wireless
0
Supporting protocol for INTERBUS-Safety
无
Supporting protocol for DeviceNet
无
Supporting protocol for INTERBUS
无
System accessory
有
Supporting protocol for LON
无
Number of HW-interfaces industrial Ethernet
3
Wall mounting/direct mounting
无
Rail mounting possible
有
Supporting protocol for DeviceNet Safety
无
Supporting protocol for PROFINET CBA
无
Number of HW-interfaces other
0
Supporting protocol for PROFIsafe
无
Supporting protocol for KNX
无
Supporting protocol for SafetyBUS p
无
Supporting protocol for CAN
无
Number of digital outputs
0
Number of HW-interfaces RS-485
0
Rack-assembly possible
无
Front built-in possible
无
Supporting protocol for MODBUS
无
Number of HW-interfaces RS-232
0
Number of HW-interfaces RS-422
0
Supporting protocol for Foundation Fieldbus
无
Supporting protocol for SUCONET
无
Supporting protocol for AS-Interface Safety at Work
无
Supporting protocol for TCP/IP
无
Model
Compact
Supporting protocol for PROFIBUS
无
PCF1206R-27RWT1拓展信息








哦! 它是空的。