PCF1206R-2K74WT1详情
Welwyn PCF1206R-2K74WT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
无
Type of electric connection
Insulation piercing connection
Ambient temperature
-40 - 70
Rated current In
1.75
Connectable conductor cross section fine-strand without cable end sleeve
0.23 - 0.32
Material housing
Zinc
Material of contact surface
Gold
Locking mechanism
推拉式
Material contact
Other copper alloys
Pollution degree
3
Degree of protection (IP), mounted
IP20
Overvoltage category
I
Inflammability class of insulation material according to with UL94
V0
深度
56.5
宽度
16.4
高度
14.02
PCF1206R-2K74WT1拓展信息








哦! 它是空的。