PCF1206R-45K3WT1详情
Welwyn PCF1206R-45K3WT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of HW-interfaces parallel
0
With floppy disc drive
无
Number of HW-interfaces serial TTY
0
Degree of protection (IP)
IP20
Wall mounting/direct mounting
有
Rack-assembly possible
无
Front built-in possible
无
0个相似型号
PCF1206R-45K3WT1拓展信息








哦! 它是空的。