PCF1206R-487KDI详情
Welwyn PCF1206R-487KDI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Other
Material front ring
Other
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Colour front ring
Other
Type of lens
High
With front ring
无
0个相似型号
PCF1206R-487KDI拓展信息








哦! 它是空的。