PCF1206R-665KFA1详情
Welwyn PCF1206R-665KFA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
4
Model
Top mounting
0个相似型号
PCF1206R-665KFA1拓展信息








哦! 它是空的。