PCF1206R-6K49FA1详情
Welwyn PCF1206R-6K49FA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
With front ring
无
0个相似型号
PCF1206R-6K49FA1拓展信息
PCF1206R-6K49FA1详情
Welwyn PCF1206R-6K49FA1重要参数规格及、参数值,及相似型号如下:
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
With front ring
无
PCF1206R-6K49FA1拓展信息