PCF1206R-7K15DA详情
Welwyn PCF1206R-7K15DA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
Other
Colour front ring
Black
With front ring
有
0个相似型号
PCF1206R-7K15DA拓展信息








哦! 它是空的。