PCF2010-02-11K5DI详情
Welwyn PCF2010-02-11K5DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
220
Permitted cable outer temperature after assembling without vibration
-20 - 80
With protective conductor
无
Material core insulation
Polyolefin
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
0 - 60
Outer diameter approx.
9.8
Specification material outer sheath
Other
Core identification
None
Nominal cross section conductor
16
Nominal voltage U0
0.6
Min. permitted bending radius, stationary application/permanent installation
78
Low smoke according to IEC 61034-2
有
Nominal voltage U
1
Material outer sheath
Polyolefin
Conductor category
Class 2 = stranded
防紫外线
有
PCF2010-02-11K5DI拓展信息








哦! 它是空的。