PCF2010-02-127KDT1详情
Welwyn PCF2010-02-127KDT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Pollution degree
3
Model
Plug
Rated surge voltage
6
宽度
55.5
高度
16.4
长度
36
0个相似型号
PCF2010-02-127KDT1拓展信息








哦! 它是空的。