PCF2010-02-154RCI详情
Welwyn PCF2010-02-154RCI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable with connector
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP67
0个相似型号
PCF2010-02-154RCI拓展信息
PCF2010-02-154RCI详情
Welwyn PCF2010-02-154RCI重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Cable with connector
Material housing
Plastic
Voltage type
DC
Degree of protection (IP)
IP67
PCF2010-02-154RCI拓展信息