PCF2010-02-15K8CA详情
Welwyn PCF2010-02-15K8CA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
76
Stranding element
无
Flame retardant
Other
Permitted cable outer temperature after assembling without vibration
-60 - 180
With protective conductor
有
Material core insulation
Rubber
Conductor surface
Tinned
Colour outer sheath
Red
Permitted cable outer temperature during assembling/handling
-20 - 60
Outer diameter approx.
7
Specification material outer sheath
Rubber - silicone rubber (SIR)
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Colour
Min. permitted bending radius, moving application with forced guidance
52.5
Nominal cross section conductor
0.75
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
52.5
Min. permitted bending radius, stationary application/permanent installation
52.5
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Material outer sheath
Rubber
Conductor category
Class 5 = flexible
PCF2010-02-15K8CA拓展信息








哦! 它是空的。