PCF2010-02-1K0DA详情
Welwyn PCF2010-02-1K0DA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal current
125 - 137
Nominal voltage
220 - 240
Protection class
I
Material housing
Aluminium
Voltage type
AC
Degree of protection (IP)
IP65
With light source
有
电路
Other
宽度
197
长度
360
PCF2010-02-1K0DA拓展信息








哦! 它是空的。