PCF2010-02-1K47DA详情
Welwyn PCF2010-02-1K47DA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-170 - 1000
Material core insulation
Other
Outer diameter approx.
2.5
Nominal cross section conductor
0.5
Nominal voltage U0
500
Low smoke (according to EN 61034-2)
无
Core colour
Other
Nominal voltage U
500
PCF2010-02-1K47DA拓展信息








哦! 它是空的。