PCF2010-02-1M91DT1详情
Welwyn PCF2010-02-1M91DT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Rated current In
6
Material of contact surface
Tin
Type of fastening
Other
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
2.5
0个相似型号
PCF2010-02-1M91DT1拓展信息








哦! 它是空的。