PCF2010-02-1R8DT1详情
Welwyn PCF2010-02-1R8DT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
0.14 - 0.5
Rated surge voltage
2.5
Inflammability class of insulation material according to with UL94
V0
Overvoltage category
III
Pollution degree
2
Material contact
Copper
Material of contact surface
Tin
Material housing
Other
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 0.5
Rated current In
4
Type of electric connection
弹簧夹连接
With protective conductor
无
PCF2010-02-1R8DT1拓展信息








哦! 它是空的。