PCF2010-02-22KCT1详情
Welwyn PCF2010-02-22KCT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Brass
Maximum Operating Temperature
+ 165 C
Unit Weight
0.603185 oz
Minimum Operating Temperature
- 65 C
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Cable Mount / Free Hanging
Contact Materials
Brass
Part # Aliases
22642697
Manufacturer
HUBER+SUHNER
Brand
HUBER+SUHNER
Cable Types
EZ-141-75-TP
性别
Jack (Socket)
子类别
射频互连器件
触点类型
Socket (Female)
方向
Straight
终端样式
Solder
极性
Standard
阻抗
75 Ohms
触点终端
Solder
产品类别
RF Connectors / Coaxial Connectors
隔离
Non-Isolated
产品
Connectors
本体样式
Bulkhead
产品类别
RF Connectors / Coaxial Connectors
无线电频率系列
BNC
PCF2010-02-22KCT1拓展信息








哦! 它是空的。