PCF2010-02-30KCA1详情
Welwyn PCF2010-02-30KCA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 2.5
Rated current In
24
Connectable conductor cross section fine-strand without cable end sleeve
0.25 - 4
Connectable conductor cross section multi-wired
0.25 - 2.5
Inflammability class of insulation material according to with UL94
V2
Connectable conductor cross section solid-core
0.25 - 4
深度
52.5
宽度
5
高度
46.5
长度
52.5
PCF2010-02-30KCA1拓展信息








哦! 它是空的。