PCF2010-02-37R4DA详情
Welwyn PCF2010-02-37R4DA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
IP65
Material of contact surface
Other
Explosion safety category for gas
Other
Explosion safety category for dust
Other
深度
34
宽度
58
高度
21
0个相似型号
PCF2010-02-37R4DA拓展信息








哦! 它是空的。