PCF2010-02-46R4CT1详情
Welwyn PCF2010-02-46R4CT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Untreated
Nominal current
470 - 470
Nominal voltage
220 - 240
Protection class
II
Material housing
Plastic
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP54
Built-in diameter
430 - 430
With light source
有
可调节性
not adjustable
PCF2010-02-46R4CT1拓展信息








哦! 它是空的。