PCF2010-02-66K5CA详情
Welwyn PCF2010-02-66K5CA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Max. working voltage
600
Spare part
无
Accessory
有
With case/bag
无
Plug in technique
Other
Crocodile clip
有
Measuring cable
有
Material insulating material
Polyvinyl chloride (PVC)
Set version
有
Measuring circuit category
CAT IV
Test prod
有
Type of accessory/spare part
测量电缆
Measuring conductor connection
无
PCF2010-02-66K5CA拓展信息








哦! 它是空的。