PCF2010-02-680RDT1详情
Welwyn PCF2010-02-680RDT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP67
Model
Incremental encoder
0个相似型号
PCF2010-02-680RDT1拓展信息
PCF2010-02-680RDT1详情
Welwyn PCF2010-02-680RDT1重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP67
Model
Incremental encoder
PCF2010-02-680RDT1拓展信息