PCF2010-02-750RDA详情
Welwyn PCF2010-02-750RDA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
0.13 - 0.15
Nominal voltage
220 - 240
Protection class
I
Material housing
Plastic
Suitable for wall mounting
有
Voltage type
AC
Degree of protection (IP)
IP65
With light source
有
宽度
80
长度
1215
0个相似型号
PCF2010-02-750RDA拓展信息








哦! 它是空的。