PCF2010-02-768KFA1详情
Welwyn PCF2010-02-768KFA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Model
Straight
Shock resistant
有
For Ex-zone gas
None
Bend radius protection/trumpet flare
无
Material quality
Polyamide (PA)
Wrench width
53
Nominal thread size metric/PG
36
With strain relief
无
Thread type
PG
With locknut
无
Explosion-tested version
无
Degree of protection (IP)
IP68
Thread length
13
For Ex-Zone dust
None
Glass-fibre reinforced
无
Surface protection
Untreated
PCF2010-02-768KFA1拓展信息








哦! 它是空的。