PCF2010-02-86K6CA详情
Welwyn PCF2010-02-86K6CA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
房屋材料
Nylon
Voltage, Rating
30 V
Factory Pack QuantityFactory Pack Quantity
250
Contact Materials
磷青铜
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
AMPMODU
RoHS
Details
定位的数量
6 Position
行数
1 Row
子类别
Board to Board & Mezzanine Connectors
终端样式
Solder
产品类别
Board to Board & Mezzanine Connectors
产品
Receptacles
安装角
Vertical
产品类别
Board to Board & Mezzanine Connectors
PCF2010-02-86K6CA拓展信息








哦! 它是空的。