PCF2010-02-8R2DI详情
Welwyn PCF2010-02-8R2DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Continuously galvanized
Angle
45°
Type of fastening
Cover clamp
Material quality
Other
宽度
300
0个相似型号
PCF2010-02-8R2DI拓展信息
PCF2010-02-8R2DI详情
Welwyn PCF2010-02-8R2DI重要参数规格及、参数值,及相似型号如下:
材料
Steel
Surface protection
Continuously galvanized
Angle
45°
Type of fastening
Cover clamp
Material quality
Other
宽度
300
PCF2010-02-8R2DI拓展信息