PCF2010-02-9K1FA详情
Welwyn PCF2010-02-9K1FA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Voltage type for actuating
AC/DC
Number of contacts as normally closed contact
0
0个相似型号
PCF2010-02-9K1FA拓展信息








哦! 它是空的。