PCF2010-02-9K53CA1详情
Welwyn PCF2010-02-9K53CA1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
电阻
100000
0个相似型号
PCF2010-02-9K53CA1拓展信息
PCF2010-02-9K53CA1详情
Welwyn PCF2010-02-9K53CA1重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Screw connection
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
电阻
100000
PCF2010-02-9K53CA1拓展信息