PCF2010-11-12K7LT1详情
Welwyn PCF2010-11-12K7LT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of digital inputs
16
Suitable for safety functions
无
Number of digital outputs
16
Explosion safety category for gas
None
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Voltage type of supply voltage
DC
Explosion safety category for dust
None
0个相似型号
PCF2010-11-12K7LT1拓展信息








哦! 它是空的。