PCF2010-11-174KLT1详情
Welwyn PCF2010-11-174KLT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Number of contacts as change-over contact
2
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
深度
52.5
宽度
34.5
高度
34.5
0个相似型号
PCF2010-11-174KLT1拓展信息








哦! 它是空的。