PCF2010-11-20RWT1详情
Welwyn PCF2010-11-20RWT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Watertight
有
Cable entry
Round
Degree of protection (IP)
IP68
Suitable for cable diameter
3 - 3
With strain relief
有
Fire resistant
无
Model
Open
Suitable for cable gland
有
Material quality
Other
Number of cables
1 - 1
PCF2010-11-20RWT1拓展信息








哦! 它是空的。