PCF2010-11-28R7LT1详情
Welwyn PCF2010-11-28R7LT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Number of contacts as normally open contact
2
Number of contacts as normally closed contact
2
Model
Integrable
0个相似型号
PCF2010-11-28R7LT1拓展信息








哦! 它是空的。