PCF2010-11-53K6LT1详情
Welwyn PCF2010-11-53K6LT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
44
Stranding element
Pairs
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-20 - 60
Circuit integrity
None
Diameter conductor
0.56
Material core insulation
Other
Conductor surface
Bare
Colour outer sheath
Blue
Permitted cable outer temperature during assembling/handling
0 - 50
Outer diameter approx.
5.9
Specification material outer sheath
Polyethylene (PE)
Screen over stranding element
None
Category
6
Halogen free according to IEC 60754-2
有
Protective sheath
None
Core identification
Colour
Number of stranding elements
4
Min. permitted bending radius, moving application with forced guidance
48
Nominal cross section conductor
0.25
Screen over stranding
None
Low smoke (according to EN 61034-2)
有
NVP value
67
Min. permitted bending radius, stationary application/permanent installation
24
Low smoke according to IEC 61034-2
有
Material outer sheath
Other
Conductor category
Class 1 = solid
绞合
Bundle
防紫外线
无
PCF2010-11-53K6LT1拓展信息








哦! 它是空的。