PCF2010-11-56KLT1详情
Welwyn PCF2010-11-56KLT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Circuit integrity
None
Fibre type
Multi mode 50/125
Colour outer sheath
Black
Outer diameter approx.
8.5
Specification material outer sheath
Polyethylene (PE)
Category
OM4
With strain relief
无
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
85
Material outer sheath
Other
防紫外线
有
PCF2010-11-56KLT1拓展信息








哦! 它是空的。