PCF2010-11-6R81WT1详情
Welwyn PCF2010-11-6R81WT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Watertight
有
Cable entry
Round
Degree of protection (IP)
IP68
Fire resistant
无
Model
Open
Suitable for cable gland
有
Material quality
Other
Number of cables
2 - 2
With strain relief
有
Suitable for cable diameter
11 - 11
PCF2010-11-6R81WT1拓展信息








哦! 它是空的。