PCF2010-11-90R9WI详情
Welwyn PCF2010-11-90R9WI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal voltage
250
Built-in depth
33
Type of fastening
Mounting with claw and screw
Material quality
Thermoplastic
照明
无
0个相似型号
PCF2010-11-90R9WI拓展信息








哦! 它是空的。