PCF2010-13-620RWT1详情
Welwyn PCF2010-13-620RWT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
IP68
Material of contact surface
Gold
Pollution degree
3
Explosion safety category for gas
None
Explosion safety category for dust
None
深度
24.3
宽度
55
高度
145
0个相似型号
PCF2010-13-620RWT1拓展信息








哦! 它是空的。