PCF2010-13-7K5WT1详情
Welwyn PCF2010-13-7K5WT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
6
Type of electric connection
Other
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Degree of protection (IP)
Other
Voltage type for actuating
DC
Number of contacts as normally closed contact
0
Rated control supply voltage at DC
21.6 - 26.4
With detachable clamps
无
深度
80
宽度
6.2
高度
90
PCF2010-13-7K5WT1拓展信息








哦! 它是空的。