PCF2010H-02-36RCI详情
Welwyn PCF2010H-02-36RCI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Aluminium
Locking mechanism
Double locking levers
Degree of protection (IP), mounted
IP65
Inflammability class of insulation material according to with UL94
Other
深度
73
防紫外线
有
宽度
43
高度
70
0个相似型号
PCF2010H-02-36RCI拓展信息








哦! 它是空的。