PCF2010H-02-39R2CI详情
Welwyn PCF2010H-02-39R2CI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Degree of protection (IP)
IP20
Type of fastening
Inner lying
Material quality
Polyvinyl chloride (PVC)
Model
Plain
长度
375
0个相似型号
PCF2010H-02-39R2CI拓展信息








哦! 它是空的。