PCF2010H-02-3K83CI详情
Welwyn PCF2010H-02-3K83CI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
69
Voltage type
AC/DC
Degree of protection (IP)
IP20
Pollution degree
2
Overvoltage category
3
频率
50 - 60
0个相似型号
PCF2010H-02-3K83CI拓展信息
PCF2010H-02-3K83CI详情
Welwyn PCF2010H-02-3K83CI重要参数规格及、参数值,及相似型号如下:
Built-in depth
69
Voltage type
AC/DC
Degree of protection (IP)
IP20
Pollution degree
2
Overvoltage category
3
频率
50 - 60
PCF2010H-02-3K83CI拓展信息