PCF2010H-02-432KCI详情
Welwyn PCF2010H-02-432KCI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
125
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
100 - 125
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
750 - 1250
Type of electrical connection of main circuit
Frame clamp
PCF2010H-02-432KCI拓展信息








哦! 它是空的。